Panduit Corp. Cable Assemblies - Modular Cables STP6X16MGRF2

Description
Win Source Part Number: 1314187-STP6X16MGRF2 Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19187 Base Product Number: STP6X16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314187-STP6X16MGRF2 Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19187 Base Product Number: STP6X16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314187-STP6X16MGRF2
Cable Assemblies - Modular Cables 1314187-STP6X16MGRF2
Win Source Part Number: 1314187-STP6X16MGRF2 Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19187 Base Product Number: STP6X16 Product Status: Obsolete

Win Source Part Number: 1314187-STP6X16MGRF2
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Green
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 52.49' (16.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19187
Base Product Number: STP6X16
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314187-STP6X16MGRF2
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details