Panduit Corp. Cable Assemblies - Modular Cables STP6X16MBUF2

Description
Win Source Part Number: 1314186-STP6X16MBUF2 Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19185 Base Product Number: STP6X16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314186-STP6X16MBUF2 Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19185 Base Product Number: STP6X16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314186-STP6X16MBUF2
Cable Assemblies - Modular Cables 1314186-STP6X16MBUF2
Win Source Part Number: 1314186-STP6X16MBUF2 Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 52.49' (16.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-19185 Base Product Number: STP6X16 Product Status: Obsolete

Win Source Part Number: 1314186-STP6X16MBUF2
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Blue
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 52.49' (16.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-19185
Base Product Number: STP6X16
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314186-STP6X16MBUF2
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details