Panduit Corp. Cable Assemblies - Modular Cables STP6X125VL

Description
Win Source Part Number: 1314196-STP6X125VL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Violet Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346192 Base Product Number: STP6X125
Request a Quote Datasheet
Description
Win Source Part Number: 1314196-STP6X125VL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Violet Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346192 Base Product Number: STP6X125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314196-STP6X125VL
Cable Assemblies - Modular Cables 1314196-STP6X125VL
Win Source Part Number: 1314196-STP6X125VL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Violet Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346192 Base Product Number: STP6X125

Win Source Part Number: 1314196-STP6X125VL
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Violet
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 125.00' (38.10m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498346192
Base Product Number: STP6X125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314196-STP6X125VL
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details