Panduit Corp. Cable Assemblies - Modular Cables STP6X125RD

Description
Win Source Part Number: 1314195-STP6X125RD Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Red Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346191 Base Product Number: STP6X125
Request a Quote Datasheet
Description
Win Source Part Number: 1314195-STP6X125RD Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Red Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346191 Base Product Number: STP6X125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314195-STP6X125RD
Cable Assemblies - Modular Cables 1314195-STP6X125RD
Win Source Part Number: 1314195-STP6X125RD Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Red Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346191 Base Product Number: STP6X125

Win Source Part Number: 1314195-STP6X125RD
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Red
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 125.00' (38.10m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498346191
Base Product Number: STP6X125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314195-STP6X125RD
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details