Panduit Corp. Cable Assemblies - Modular Cables STP6X125GR

Description
Win Source Part Number: 1314194-STP6X125GR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346189 Base Product Number: STP6X125
Request a Quote Datasheet
Description
Win Source Part Number: 1314194-STP6X125GR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346189 Base Product Number: STP6X125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314194-STP6X125GR
Cable Assemblies - Modular Cables 1314194-STP6X125GR
Win Source Part Number: 1314194-STP6X125GR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 125.00' (38.10m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346189 Base Product Number: STP6X125

Win Source Part Number: 1314194-STP6X125GR
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Green
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 125.00' (38.10m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498346189
Base Product Number: STP6X125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314194-STP6X125GR
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details