Panduit Corp. Cable Assemblies - Modular Cables STP28X1MBU

Description
Win Source Part Number: 1314235-STP28X1MBU Category: Cable Assemblies>Modular Cables Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16348,STP28X1MBU ,7498300262 Base Product Number: STP28X
Request a Quote Datasheet
Description
Win Source Part Number: 1314235-STP28X1MBU Category: Cable Assemblies>Modular Cables Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16348,STP28X1MBU ,7498300262 Base Product Number: STP28X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314235-STP28X1MBU
Cable Assemblies - Modular Cables 1314235-STP28X1MBU
Win Source Part Number: 1314235-STP28X1MBU Category: Cable Assemblies>Modular Cables Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 298-16348,STP28X1MBU ,7498300262 Base Product Number: STP28X

Win Source Part Number: 1314235-STP28X1MBU
Category: Cable Assemblies>Modular Cables
Color: Blue
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 3.28' (1.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 298-16348,STP28X1MBU,7498300262
Base Product Number: STP28X

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-16348-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16348-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16348-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Rj45 Plug, 3.3Ft; Lan Category Panduit - 67Y6297 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 3.3Ft; Lan Category Panduit
67Y6297
Patch Cord, Rj45 Plug-Rj45 Plug, 3.3Ft; Lan Category Panduit 67Y6297
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 3.3FT; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:PanNet TX6A-28 Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 3.3FT; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:PanNet TX6A-28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1314235-STP28X1MBU 298-16348-ND 67Y6297
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Rj45 Plug, 3.3Ft; Lan Category Panduit
Cable Type Cat 6 Cat 6
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers