Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) STP28X0.2MGR

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - STP28X0.2MGR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
STP28X0.2MGR-ND
Modular/Ethernet Cables (RJ45, RJ11) STP28X0.2MGR-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1122941-STP28X0.2MGR
Cable Assemblies - Modular Cables 1122941-STP28X0.2MGR
Win Source Part Number: 1122941-STP28X0.2MGR Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498300303,-3255-STP 28X0.2MGR Base Product Number: STP28X

Win Source Part Number: 1122941-STP28X0.2MGR
Category: Cable Assemblies>Modular Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498300303,-3255-STP28X0.2MGR
Base Product Number: STP28X

Buy Now
Electrical Cable/Wire - 93389839 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
93389839
Electrical Cable/Wire 93389839
ETHERNET CABLE, TYPE CAT 6A, 200 MM LENGTH, 28 AWG, RJ45 CONNECTORS, 8 POSITION, MALE TO MALE, GREEN. FREE 2 YEAR RADWELL WARRANTY

ETHERNET CABLE, TYPE CAT 6A, 200 MM LENGTH, 28 AWG, RJ45 CONNECTORS, 8 POSITION, MALE TO MALE, GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number STP28X0.2MGR-ND 1122941-STP28X0.2MGR 93389839
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Electrical Cable/Wire
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details