Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST8H-L

Description
Win Source Part Number: 1308944-SST8H-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.00" (203.20mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23573,SST8H-L Base Product Number: SST8H Length - Approximate: 27.5" Length - Actual: 2.292' (698.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308944-SST8H-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.00" (203.20mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23573,SST8H-L Base Product Number: SST8H Length - Approximate: 27.5" Length - Actual: 2.292' (698.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308944-SST8H-L
Cables, Wires - Management - Cable Ties and Zip Ties 1308944-SST8H-L
Win Source Part Number: 1308944-SST8H-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.00" (203.20mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23573,SST8H-L Base Product Number: SST8H Length - Approximate: 27.5" Length - Actual: 2.292' (698.50mm)

Win Source Part Number: 1308944-SST8H-L
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Natural
Features: 2-Piece Design
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 8.00" (203.20mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-23573,SST8H-L
Base Product Number: SST8H
Length - Approximate: 27.5"
Length - Actual: 2.292' (698.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308944-SST8H-L
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details