Win Source Part Number: 1308941-SST8H-D0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Black
Features: 2-Piece Design, Weather Resistant
Package: 500 per Pkg
Standard Package: 500
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 8.00" (203.20mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-23572,SST8H-D0,0
Base Product Number: SST8H
Length - Approximate: 27.5"
Length - Actual: 2.292' (698.50mm)
CBL TIE 2PC LCK BLK 120LB 2.292' Product overview: SST8H-D0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST8H-D0 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1308941-SST8H-D0 | 482-SST8H-D0 |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties | Cable Assembly |
| Cable Length | 2.29 ft (6.98 dm) |