Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST4S-M2

Description
Win Source Part Number: 1308952-SST4S-M2 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Red Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 5,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498357885 Product Status: Obsolete Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308952-SST4S-M2 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Red Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 5,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498357885 Product Status: Obsolete Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308952-SST4S-M2
Cables, Wires - Management - Cable Ties and Zip Ties 1308952-SST4S-M2
Win Source Part Number: 1308952-SST4S-M2 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Red Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 5,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498357885 Product Status: Obsolete Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)

Win Source Part Number: 1308952-SST4S-M2
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Red
Features: 2-Piece Design
Package: 1000 per Pkg
Standard Package: 5,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.00" (101.60mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498357885
Product Status: Obsolete
Length - Approximate: 15"
Length - Actual: 1.250' (381.00mm)

Buy Now Datasheet
Cable Assembly - 482-SST4S-M2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-SST4S-M2
Cable Assembly 482-SST4S-M2
CBL TIE 2PC LOCK RED 50LBS 1.25' Product overview: SST4S-M2 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST4S-M2 can be used for catalog matching and distributor lookup.

CBL TIE 2PC LOCK RED 50LBS 1.25' Product overview: SST4S-M2 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST4S-M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1308952-SST4S-M2 482-SST4S-M2
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Connecting cable - 706-100/615-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers