Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST4S-C0

Description
Win Source Part Number: 1308976-SST4S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23570,SST4S-C0 Base Product Number: SST4 Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308976-SST4S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23570,SST4S-C0 Base Product Number: SST4 Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308976-SST4S-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308976-SST4S-C0
Win Source Part Number: 1308976-SST4S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23570,SST4S-C0 Base Product Number: SST4 Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)

Win Source Part Number: 1308976-SST4S-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Black
Features: 2-Piece Design, Weather Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.00" (101.60mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-23570,SST4S-C0
Base Product Number: SST4
Length - Approximate: 15"
Length - Actual: 1.250' (381.00mm)

Buy Now Datasheet
Cable Assembly - 482-SST4S-C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-SST4S-C0
Cable Assembly 482-SST4S-C0
CBL TIE 2PC LOCK BLK 50LBS 1.25' Product overview: SST4S-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST4S-C0 can be used for catalog matching and distributor lookup.

CBL TIE 2PC LOCK BLK 50LBS 1.25' Product overview: SST4S-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST4S-C0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1308976-SST4S-C0 482-SST4S-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details