Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST4S-C

Description
Win Source Part Number: 1308975-SST4S-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SST4S-C,298-20409 Base Product Number: SST4 Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308975-SST4S-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SST4S-C,298-20409 Base Product Number: SST4 Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308975-SST4S-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308975-SST4S-C
Win Source Part Number: 1308975-SST4S-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SST4S-C,298-20409 Base Product Number: SST4 Length - Approximate: 15" Length - Actual: 1.250' (381.00mm)

Win Source Part Number: 1308975-SST4S-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Natural
Features: 2-Piece Design
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.00" (101.60mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: SST4S-C,298-20409
Base Product Number: SST4
Length - Approximate: 15"
Length - Actual: 1.250' (381.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308975-SST4S-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMYZ-4-24-2,5-B - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled Cable Rectangular design MSZC
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Plug Assembly, Power; 10 A; 250 VAC; 10000 Megohms (Min.); Nylon; 18 AWG - 70133309 - Allied Electronics, Inc.
Specs
Connector Type Female Rewireable Plug
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
View Details