Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST4H-L0

Description
Win Source Part Number: 1308947-SST4H-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23567,SST4H-L0 Base Product Number: SST4 Length - Approximate: 14.75" Length - Actual: 1.233' (375.92mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308947-SST4H-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23567,SST4H-L0 Base Product Number: SST4 Length - Approximate: 14.75" Length - Actual: 1.233' (375.92mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308947-SST4H-L0
Cables, Wires - Management - Cable Ties and Zip Ties 1308947-SST4H-L0
Win Source Part Number: 1308947-SST4H-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23567,SST4H-L0 Base Product Number: SST4 Length - Approximate: 14.75" Length - Actual: 1.233' (375.92mm)

Win Source Part Number: 1308947-SST4H-L0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Black
Features: 2-Piece Design, Weather Resistant
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.00" (101.60mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-23567,SST4H-L0
Base Product Number: SST4
Length - Approximate: 14.75"
Length - Actual: 1.233' (375.92mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308947-SST4H-L0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details