Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST3I-M0

Description
Win Source Part Number: 1308966-SST3I-M0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23563,SST3I-M0,0 7498357713 Base Product Number: SST3I Length - Approximate: 11" Length - Actual: 0.917' (279.40mm, 11.00")
Request a Quote Datasheet
Description
Win Source Part Number: 1308966-SST3I-M0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23563,SST3I-M0,0 7498357713 Base Product Number: SST3I Length - Approximate: 11" Length - Actual: 0.917' (279.40mm, 11.00")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308966-SST3I-M0
Cables, Wires - Management - Cable Ties and Zip Ties 1308966-SST3I-M0
Win Source Part Number: 1308966-SST3I-M0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23563,SST3I-M0,0 7498357713 Base Product Number: SST3I Length - Approximate: 11" Length - Actual: 0.917' (279.40mm, 11.00")

Win Source Part Number: 1308966-SST3I-M0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Black
Features: 2-Piece Design, Weather Resistant
Package: 1000 per Pkg
Standard Package: 10,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.135" (3.43mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 3.00" (76.20mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-23563,SST3I-M0,07498357713
Base Product Number: SST3I
Length - Approximate: 11"
Length - Actual: 0.917' (279.40mm, 11.00")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308966-SST3I-M0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details