Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST3I-C

Description
Win Source Part Number: 1308970-SST3I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23561,SST3I-C Base Product Number: SST3I Product Status: Obsolete Length - Approximate: 11" Length - Actual: 0.917' (279.40mm, 11.00")
Request a Quote Datasheet
Description
Win Source Part Number: 1308970-SST3I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23561,SST3I-C Base Product Number: SST3I Product Status: Obsolete Length - Approximate: 11" Length - Actual: 0.917' (279.40mm, 11.00")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308970-SST3I-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308970-SST3I-C
Win Source Part Number: 1308970-SST3I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23561,SST3I-C Base Product Number: SST3I Product Status: Obsolete Length - Approximate: 11" Length - Actual: 0.917' (279.40mm, 11.00")

Win Source Part Number: 1308970-SST3I-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Natural
Features: 2-Piece Design
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.135" (3.43mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 3.00" (76.20mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-23561,SST3I-C
Base Product Number: SST3I
Product Status: Obsolete
Length - Approximate: 11"
Length - Actual: 0.917' (279.40mm, 11.00")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308970-SST3I-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details