Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST2S-M20

Description
Win Source Part Number: 1308948-SST2S-M20 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 15,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-SST2S-M20,0749 8357666 Base Product Number: SST2 Product Status: Obsolete Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")
Request a Quote Datasheet
Description
Win Source Part Number: 1308948-SST2S-M20 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 15,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-SST2S-M20,0749 8357666 Base Product Number: SST2 Product Status: Obsolete Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308948-SST2S-M20
Cables, Wires - Management - Cable Ties and Zip Ties 1308948-SST2S-M20
Win Source Part Number: 1308948-SST2S-M20 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 15,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-SST2S-M20,0749 8357666 Base Product Number: SST2 Product Status: Obsolete Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")

Win Source Part Number: 1308948-SST2S-M20
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Black
Features: 2-Piece Design
Package: 1000 per Pkg
Standard Package: 15,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.75" (44.45mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: -3255-SST2S-M20,07498357666
Base Product Number: SST2
Product Status: Obsolete
Length - Approximate: 6.75"
Length - Actual: 0.558' (170.08mm, 6.70")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308948-SST2S-M20
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details