Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST2S-C0

Description
Win Source Part Number: 1308973-SST2S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SST2S-C0,298-23558 Base Product Number: SST2 Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")
Request a Quote Datasheet
Description
Win Source Part Number: 1308973-SST2S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SST2S-C0,298-23558 Base Product Number: SST2 Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308973-SST2S-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308973-SST2S-C0
Win Source Part Number: 1308973-SST2S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SST2S-C0,298-23558 Base Product Number: SST2 Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")

Win Source Part Number: 1308973-SST2S-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Black
Features: 2-Piece Design, Weather Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.75" (44.45mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: SST2S-C0,298-23558
Base Product Number: SST2
Length - Approximate: 6.75"
Length - Actual: 0.558' (170.08mm, 6.70")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308973-SST2S-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details