Panduit Corp. Cable Ties and Zip Ties SST2S-C

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10387-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10387-ND
Cable Ties and Zip Ties 298-10387-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, STA-STRAP; STANDARD; 6.7IN - 70044540 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, STA-STRAP; STANDARD; 6.7IN
70044540
CABLE TIE, STA-STRAP; STANDARD; 6.7IN 70044540
Sta-Strap® Cable Ties - Releasable Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off. Standard Cross Section Sta-Strap® Cable Ties - Use for normal bundling and through-panel applications Exclusive two-piece design offers the lowest threading force in the industry Average 14% lighter than one-piece ties Releasable for bundle modifications prior to tensioning and cut-off Straight Tip design

Sta-Strap® Cable Ties - Releasable
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off. Standard Cross Section

  • Sta-Strap® Cable Ties - Use for normal bundling and through-panel applications
  • Exclusive two-piece design offers the lowest threading force in the industry
  • Average 14% lighter than one-piece ties
  • Releasable for bundle modifications prior to tensioning and cut-off
  • Straight Tip design
Supplier's Site
Cable Tie, Releasable, 172Mm L, Nylon, Natural, 50Lb, Pk100; Cable Tie Material Panduit - 78F609 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, 172Mm L, Nylon, Natural, 50Lb, Pk100; Cable Tie Material Panduit
78F609
Cable Tie, Releasable, 172Mm L, Nylon, Natural, 50Lb, Pk100; Cable Tie Material Panduit 78F609
CABLE TIE, RELEASABLE, 172MM L, NYLON, NATURAL, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:172mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, RELEASABLE, 172MM L, NYLON, NATURAL, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:172mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10387-ND 70044540 78F609
Product Name Cable Ties and Zip Ties CABLE TIE, STA-STRAP; STANDARD; 6.7IN Cable Tie, Releasable, 172Mm L, Nylon, Natural, 50Lb, Pk100; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details