Win Source Part Number: 1308939-SST2HH-D30
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Black
Features: 2-Piece Design, Heat Stabilized
Package: 500 per Pkg
Standard Package: 500
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.00" (50.80mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: -3255-SST2HH-D30,074
Base Product Number: SST2
Length - Approximate: 8.5"
Length - Actual: 0.709' (216.00mm, 8.50")
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308939-SST2HH-D30 |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |