Panduit Corp. Cable Assembly SST1M-MP

Description
CBL TIE 2PC LOCKING NAT 18LB 4" Product overview: SST1M-MP from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST1M-MP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL TIE 2PC LOCKING NAT 18LB 4" Product overview: SST1M-MP from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST1M-MP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-SST1M-MP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-SST1M-MP
Cable Assembly 482-SST1M-MP
CBL TIE 2PC LOCKING NAT 18LB 4" Product overview: SST1M-MP from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST1M-MP can be used for catalog matching and distributor lookup.

CBL TIE 2PC LOCKING NAT 18LB 4" Product overview: SST1M-MP from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST1M-MP can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308959-SST1M-MP
Cables, Wires - Management - Cable Ties and Zip Ties 1308959-SST1M-MP
Win Source Part Number: 1308959-SST1M-MP Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.095" (2.41mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.78" (19.81mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498350001,SST1M-MP ,298-14094 Base Product Number: SST1M Length - Approximate: 4" Length - Actual: 0.333' (101.60mm, 4.00")

Win Source Part Number: 1308959-SST1M-MP
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Natural
Features: 2-Piece Design
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.095" (2.41mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.78" (19.81mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498350001,SST1M-MP,298-14094
Base Product Number: SST1M
Length - Approximate: 4"
Length - Actual: 0.333' (101.60mm, 4.00")

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 26C2058 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
26C2058
Cable Ties; Cable Tie Material Panduit 26C2058
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:0.095"; Cable Bundle Diameter Max:0.78"; Cable Tie Type:Miniature; Product Range:-; Body Material:Nylon 6.6; Colour:Natural; Length:4" RoHS Compliant: Yes

Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:0.095"; Cable Bundle Diameter Max:0.78"; Cable Tie Type:Miniature; Product Range:-; Body Material:Nylon 6.6; Colour:Natural; Length:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 482-SST1M-MP 1308959-SST1M-MP 26C2058
Product Name Cable Assembly Cables, Wires - Management - Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Cable Length 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details