Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST1M-M20

Description
Win Source Part Number: 1308951-SST1M-M20 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.095" (2.41mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.78" (19.81mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20400,SST1M-M20, Q2715948 Base Product Number: SST1M Product Status: Obsolete Length - Approximate: 4" Length - Actual: 0.333' (101.60mm, 4.00")
Request a Quote Datasheet
Description
Win Source Part Number: 1308951-SST1M-M20 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.095" (2.41mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.78" (19.81mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20400,SST1M-M20, Q2715948 Base Product Number: SST1M Product Status: Obsolete Length - Approximate: 4" Length - Actual: 0.333' (101.60mm, 4.00")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308951-SST1M-M20
Cables, Wires - Management - Cable Ties and Zip Ties 1308951-SST1M-M20
Win Source Part Number: 1308951-SST1M-M20 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Black Features: 2-Piece Design Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.095" (2.41mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.78" (19.81mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20400,SST1M-M20, Q2715948 Base Product Number: SST1M Product Status: Obsolete Length - Approximate: 4" Length - Actual: 0.333' (101.60mm, 4.00")

Win Source Part Number: 1308951-SST1M-M20
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Black
Features: 2-Piece Design
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.095" (2.41mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.78" (19.81mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20400,SST1M-M20,Q2715948
Base Product Number: SST1M
Product Status: Obsolete
Length - Approximate: 4"
Length - Actual: 0.333' (101.60mm, 4.00")

Buy Now Datasheet
Cable Assembly - 482-SST1M-M20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-SST1M-M20
Cable Assembly 482-SST1M-M20
CBL TIE LOCKING BLACK 18LBS 4" Product overview: SST1M-M20 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST1M-M20 can be used for catalog matching and distributor lookup.

CBL TIE LOCKING BLACK 18LBS 4" Product overview: SST1M-M20 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SST1M-M20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1308951-SST1M-M20 482-SST1M-M20
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details