Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST1.5M-C

Description
Win Source Part Number: 1308967-SST1.5M-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.095" (2.41mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20397,SST1.5M-C Base Product Number: SST1.5 Product Status: Obsolete Length - Approximate: 5.5" Length - Actual: 0.458' (139.70mm, 5.50")
Request a Quote Datasheet
Description
Win Source Part Number: 1308967-SST1.5M-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.095" (2.41mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20397,SST1.5M-C Base Product Number: SST1.5 Product Status: Obsolete Length - Approximate: 5.5" Length - Actual: 0.458' (139.70mm, 5.50")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308967-SST1.5M-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308967-SST1.5M-C
Win Source Part Number: 1308967-SST1.5M-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.095" (2.41mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20397,SST1.5M-C Base Product Number: SST1.5 Product Status: Obsolete Length - Approximate: 5.5" Length - Actual: 0.458' (139.70mm, 5.50")

Win Source Part Number: 1308967-SST1.5M-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Natural
Features: 2-Piece Design
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.095" (2.41mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.25" (31.75mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20397,SST1.5M-C
Base Product Number: SST1.5
Product Status: Obsolete
Length - Approximate: 5.5"
Length - Actual: 0.458' (139.70mm, 5.50")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308967-SST1.5M-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details