Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SST1.5I-C

Description
Win Source Part Number: 1308974-SST1.5I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20396,SST1.5I-C Base Product Number: SST1.5 Length - Approximate: 5.25" Length - Actual: 0.442' (134.62mm, 5.30")
Request a Quote Datasheet
Description
Win Source Part Number: 1308974-SST1.5I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20396,SST1.5I-C Base Product Number: SST1.5 Length - Approximate: 5.25" Length - Actual: 0.442' (134.62mm, 5.30")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308974-SST1.5I-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308974-SST1.5I-C
Win Source Part Number: 1308974-SST1.5I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Features: 2-Piece Design Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.135" (3.43mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20396,SST1.5I-C Base Product Number: SST1.5 Length - Approximate: 5.25" Length - Actual: 0.442' (134.62mm, 5.30")

Win Source Part Number: 1308974-SST1.5I-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Natural
Features: 2-Piece Design
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.135" (3.43mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.25" (31.75mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20396,SST1.5I-C
Base Product Number: SST1.5
Length - Approximate: 5.25"
Length - Actual: 0.442' (134.62mm, 5.30")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308974-SST1.5I-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details