Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SSPM4HLP-TL300

Description
Win Source Part Number: 1308924-SSPM4HLP-TL3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSPM Color: Black Features: Centering Pilot, Heat Stabilized, Weather Resistant Package: 250 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SSPM4HLP-TL300,298-2 3549 Base Product Number: SSPM4H Length - Approximate: 14.75" Length - Actual: 1.233' (375.92mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308924-SSPM4HLP-TL3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSPM Color: Black Features: Centering Pilot, Heat Stabilized, Weather Resistant Package: 250 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SSPM4HLP-TL300,298-2 3549 Base Product Number: SSPM4H Length - Approximate: 14.75" Length - Actual: 1.233' (375.92mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308924-SSPM4HLP-TL300
Cables, Wires - Management - Cable Ties and Zip Ties 1308924-SSPM4HLP-TL300
Win Source Part Number: 1308924-SSPM4HLP-TL3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSPM Color: Black Features: Centering Pilot, Heat Stabilized, Weather Resistant Package: 250 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SSPM4HLP-TL300,298-2 3549 Base Product Number: SSPM4H Length - Approximate: 14.75" Length - Actual: 1.233' (375.92mm)

Win Source Part Number: 1308924-SSPM4HLP-TL300
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SSPM
Color: Black
Features: Centering Pilot, Heat Stabilized, Weather Resistant
Package: 250 per Pkg
Standard Package: 2,500
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.00" (101.60mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: SSPM4HLP-TL300,298-23549
Base Product Number: SSPM4H
Length - Approximate: 14.75"
Length - Actual: 1.233' (375.92mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308924-SSPM4HLP-TL300
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details