Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SSPM2.5HP-L300

Description
Win Source Part Number: 1308922-SSPM2.5HP-L3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSPM Color: Black Features: Centering Pilot, Heat Stabilized, Weather Resistant Package: 50 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.76" (70.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9963,SSPM2.5HP-L 300 Base Product Number: SSPM2.5 Product Status: Obsolete Length - Approximate: 10" Length - Actual: 0.842' (256.54mm, 10.10")
Request a Quote Datasheet
Description
Win Source Part Number: 1308922-SSPM2.5HP-L3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSPM Color: Black Features: Centering Pilot, Heat Stabilized, Weather Resistant Package: 50 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.76" (70.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9963,SSPM2.5HP-L 300 Base Product Number: SSPM2.5 Product Status: Obsolete Length - Approximate: 10" Length - Actual: 0.842' (256.54mm, 10.10")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308922-SSPM2.5HP-L300
Cables, Wires - Management - Cable Ties and Zip Ties 1308922-SSPM2.5HP-L300
Win Source Part Number: 1308922-SSPM2.5HP-L3 00 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSPM Color: Black Features: Centering Pilot, Heat Stabilized, Weather Resistant Package: 50 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.76" (70.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9963,SSPM2.5HP-L 300 Base Product Number: SSPM2.5 Product Status: Obsolete Length - Approximate: 10" Length - Actual: 0.842' (256.54mm, 10.10")

Win Source Part Number: 1308922-SSPM2.5HP-L300
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SSPM
Color: Black
Features: Centering Pilot, Heat Stabilized, Weather Resistant
Package: 50 per Pkg
Standard Package: 2,500
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.76" (70.00mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9963,SSPM2.5HP-L300
Base Product Number: SSPM2.5
Product Status: Obsolete
Length - Approximate: 10"
Length - Actual: 0.842' (256.54mm, 10.10")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308922-SSPM2.5HP-L300
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details