Panduit Corp. Cable Ties and Zip Ties SSM4S-D

Description
"Marker Strap/Flag Tie Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23542-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23542-ND
Cable Ties and Zip Ties 298-23542-ND
"Marker Strap/Flag Tie Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 90F1728 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
90F1728
Cable Ties; Cable Tie Material Panduit 90F1728
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23542-ND 90F1728
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details