Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SSM2S-D0

Description
Win Source Part Number: 1308926-SSM2S-D0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSM Color: Black Features: 2-Piece Design, Weather Resistant, Write-On Area Package: 500 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SSM2S-D0,298-23541 Base Product Number: SSM2S Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")
Request a Quote Datasheet
Description
Win Source Part Number: 1308926-SSM2S-D0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSM Color: Black Features: 2-Piece Design, Weather Resistant, Write-On Area Package: 500 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SSM2S-D0,298-23541 Base Product Number: SSM2S Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308926-SSM2S-D0
Cables, Wires - Management - Cable Ties and Zip Ties 1308926-SSM2S-D0
Win Source Part Number: 1308926-SSM2S-D0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSM Color: Black Features: 2-Piece Design, Weather Resistant, Write-On Area Package: 500 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SSM2S-D0,298-23541 Base Product Number: SSM2S Length - Approximate: 6.75" Length - Actual: 0.558' (170.08mm, 6.70")

Win Source Part Number: 1308926-SSM2S-D0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SSM
Color: Black
Features: 2-Piece Design, Weather Resistant, Write-On Area
Package: 500 per Pkg
Standard Package: 10,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Marker Strap/Flag Tie
Bundle Diameter: 1.75" (44.45mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: SSM2S-D0,298-23541
Base Product Number: SSM2S
Length - Approximate: 6.75"
Length - Actual: 0.558' (170.08mm, 6.70")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308926-SSM2S-D0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details