Panduit Corp. Cable Ties and Zip Ties SSM2S-D

Description
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14090-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14090-ND
Cable Ties and Zip Ties 298-14090-ND
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
STA-STRAP MARKER TIES; 6.7IN - 70044553 - Allied Electronics, Inc.
Fort Worth, TX, USA
STA-STRAP MARKER TIES; 6.7IN
70044553
STA-STRAP MARKER TIES; 6.7IN 70044553
Sta-Strap® Marker Ties - Releasable Sta-Strap® Marker Ties fasten and identify bundles at the same time. Unique design allows them to be used as a wrap-around or as a flag marker. Can be marked with PANDUIT Marker Pens or Computer Printable Labels. Can be custom imprinted with text, symbols or trademarks using PANDUIT Custom Hot Stamping Service.

Sta-Strap® Marker Ties - Releasable

  • Sta-Strap® Marker Ties fasten and identify bundles at the same time.
  • Unique design allows them to be used as a wrap-around or as a flag marker.
  • Can be marked with PANDUIT Marker Pens or Computer Printable Labels.
  • Can be custom imprinted with text, symbols or trademarks using PANDUIT Custom Hot Stamping Service.
Supplier's Site
Cable Tie, Wrap/flag/marker, 170Mml, Nylon, 50Lb, Pk500; Cable Tie Material Panduit - 78F504 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Wrap/flag/marker, 170Mml, Nylon, 50Lb, Pk500; Cable Tie Material Panduit
78F504
Cable Tie, Wrap/flag/marker, 170Mml, Nylon, 50Lb, Pk500; Cable Tie Material Panduit 78F504
CABLE TIE, WRAP/FLAG/MARKER, 170MML, NYLON, 50LB, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:170mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Weather Resistant; Product Range:- RoHS Compliant: Yes

CABLE TIE, WRAP/FLAG/MARKER, 170MML, NYLON, 50LB, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:170mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Weather Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-14090-ND 70044553 78F504
Product Name Cable Ties and Zip Ties STA-STRAP MARKER TIES; 6.7IN Cable Tie, Wrap/flag/marker, 170Mml, Nylon, 50Lb, Pk500; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details