Panduit Corp. Cable Ties and Zip Ties SSM2S-C

Description
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10439-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10439-ND
Cable Ties and Zip Ties 298-10439-ND
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Wrap/flag/marker, 170Mml, Nylon, 50Lb, Pk100; Cable Tie Material Panduit - 78F527 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Wrap/flag/marker, 170Mml, Nylon, 50Lb, Pk100; Cable Tie Material Panduit
78F527
Cable Tie, Wrap/flag/marker, 170Mml, Nylon, 50Lb, Pk100; Cable Tie Material Panduit 78F527
CABLE TIE, WRAP/FLAG/MARKER, 170MML, NYLON, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:170mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, WRAP/FLAG/MARKER, 170MML, NYLON, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:170mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers
Product Number 298-10439-ND 78F527
Product Name Cable Ties and Zip Ties Cable Tie, Wrap/flag/marker, 170Mml, Nylon, 50Lb, Pk100; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88166 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.150 inch (3.81 mm)
View Details