CBL TIE RELEASABLE BLK 50LB 7.4" Product overview: SSC2S-S6-M0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SSC2S-S6-M0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1308935-SSC2S-S6-M0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SSC
Color: Black
Features: Weather Resistant
Package: 1000 per Pkg
Standard Package: 10,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Standard, Releasable
Bundle Diameter: 1.75" (44.45mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Screw Mount, Mounting Hole
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20389,SSC2S-S6-M
Base Product Number: SSC2S
Length - Approximate: 7.5"
Length - Actual: 0.617' (187.96mm, 7.40")
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 482-SSC2S-S6-M0 | 1308935-SSC2S-S6-M0 |
| Product Name | Cable Assembly | Cables, Wires - Management - Cable Ties and Zip Ties |
| Standards / Certifications | RoHS |