Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SSC2S-S6-C

Description
Win Source Part Number: 1308936-SSC2S-S6-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSC Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Screw Mount, Mounting Hole ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-14088,-3255-SSC2 S-S6-C,SSC2S-S6-C Base Product Number: SSC2S Product Status: Obsolete Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")
Request a Quote Datasheet
Description
Win Source Part Number: 1308936-SSC2S-S6-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSC Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Screw Mount, Mounting Hole ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-14088,-3255-SSC2 S-S6-C,SSC2S-S6-C Base Product Number: SSC2S Product Status: Obsolete Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308936-SSC2S-S6-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308936-SSC2S-S6-C
Win Source Part Number: 1308936-SSC2S-S6-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSC Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Screw Mount, Mounting Hole ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-14088,-3255-SSC2 S-S6-C,SSC2S-S6-C Base Product Number: SSC2S Product Status: Obsolete Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")

Win Source Part Number: 1308936-SSC2S-S6-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SSC
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Standard, Releasable
Bundle Diameter: 1.75" (44.45mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Screw Mount, Mounting Hole
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-14088,-3255-SSC2S-S6-C,SSC2S-S6-C
Base Product Number: SSC2S
Product Status: Obsolete
Length - Approximate: 7.5"
Length - Actual: 0.617' (187.96mm, 7.40")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308936-SSC2S-S6-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details