Panduit Corp. Clamp Tie, 2-Piece, 7.4"L #10 (187mm), ( SSC2S-S10-M

Description
Clamp Tie, 2-Piece, 7.4"L #10 (187mm), (
Request a Quote Datasheet
Description
Clamp Tie, 2-Piece, 7.4"L #10 (187mm), (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Tie, 2-Piece, 7.4
Wilmington, MA, United States
Clamp Tie, 2-Piece, 7.4"L #10 (187mm), (
SSC2S-S10-M
Clamp Tie, 2-Piece, 7.4"L #10 (187mm), ( SSC2S-S10-M
Clamp Tie, 2-Piece, 7.4"L #10 (187mm), (

Clamp Tie, 2-Piece, 7.4"L #10 (187mm), (

Buy Now
Cable Ties and Zip Ties - 298-14087-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14087-ND
Cable Ties and Zip Ties 298-14087-ND
"Standard, Releasable Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 187Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit - 78F501 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 187Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
78F501
Cable Tie, 187Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit 78F501
CABLE TIE, 187MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:187mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:STA-STRAP SSC Series RoHS Compliant: Yes

CABLE TIE, 187MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:187mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:STA-STRAP SSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Cable Ties Cable Ties
Product Number SSC2S-S10-M 298-14087-ND 78F501
Product Name Clamp Tie, 2-Piece, 7.4"L #10 (187mm), ( Cable Ties and Zip Ties Cable Tie, 187Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data