Win Source Part Number: 1308937-SSC2S-S10-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SSC
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Standard, Releasable
Bundle Diameter: 1.75" (44.45mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Screw Mount, Mounting Hole
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: SSC2S-S10-C,298-1408
Base Product Number: SSC2S
Length - Approximate: 7.5"
Length - Actual: 0.617' (187.96mm, 7.40")
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308937-SSC2S-S10-C |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |