Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SSB2S-M30

Description
Win Source Part Number: 1308978-SSB2S-M30 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: BOW-TY™ STA-STRAP® Color: Black Features: Heat Stabilized Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Double Head, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13270,SSB2S-M30 Product Status: Obsolete Length - Approximate: 6.75" Length - Actual: 0.562' (171.45mm, 6.75")
Request a Quote Datasheet
Description
Win Source Part Number: 1308978-SSB2S-M30 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: BOW-TY™ STA-STRAP® Color: Black Features: Heat Stabilized Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Double Head, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13270,SSB2S-M30 Product Status: Obsolete Length - Approximate: 6.75" Length - Actual: 0.562' (171.45mm, 6.75")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308978-SSB2S-M30
Cables, Wires - Management - Cable Ties and Zip Ties 1308978-SSB2S-M30
Win Source Part Number: 1308978-SSB2S-M30 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: BOW-TY™ STA-STRAP® Color: Black Features: Heat Stabilized Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Double Head, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13270,SSB2S-M30 Product Status: Obsolete Length - Approximate: 6.75" Length - Actual: 0.562' (171.45mm, 6.75")

Win Source Part Number: 1308978-SSB2S-M30
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: BOW-TY™ STA-STRAP®
Color: Black
Features: Heat Stabilized
Package: 1000 per Pkg
Standard Package: 10,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Double Head, Locking
Bundle Diameter: 1.25" (31.75mm)
Tensile Strength: 30 lbs (13.61 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13270,SSB2S-M30
Product Status: Obsolete
Length - Approximate: 6.75"
Length - Actual: 0.562' (171.45mm, 6.75")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308978-SSB2S-M30
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details