Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SSB2S-M

Description
Win Source Part Number: 1308938-SSB2S-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Double Head, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498350241,298-1326 8,SSB2S-M Base Product Number: SSB2S Length - Approximate: 6.75" Length - Actual: 0.563' (171.45mm, 6.75")
Request a Quote Datasheet
Description
Win Source Part Number: 1308938-SSB2S-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Double Head, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498350241,298-1326 8,SSB2S-M Base Product Number: SSB2S Length - Approximate: 6.75" Length - Actual: 0.563' (171.45mm, 6.75")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308938-SSB2S-M
Cables, Wires - Management - Cable Ties and Zip Ties 1308938-SSB2S-M
Win Source Part Number: 1308938-SSB2S-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SS Color: Natural Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Double Head, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498350241,298-1326 8,SSB2S-M Base Product Number: SSB2S Length - Approximate: 6.75" Length - Actual: 0.563' (171.45mm, 6.75")

Win Source Part Number: 1308938-SSB2S-M
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SS
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Double Head, Locking
Bundle Diameter: 1.25" (31.75mm)
Tensile Strength: 30 lbs (13.61 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498350241,298-13268,SSB2S-M
Base Product Number: SSB2S
Length - Approximate: 6.75"
Length - Actual: 0.563' (171.45mm, 6.75")

Buy Now Datasheet
Cable Assembly - 482-SSB2S-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-SSB2S-M
Cable Assembly 482-SSB2S-M
DOUBLE LOOP TIE TWO-PIECE 6.8L Product overview: SSB2S-M from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SSB2S-M can be used for catalog matching and distributor lookup.

DOUBLE LOOP TIE TWO-PIECE 6.8L Product overview: SSB2S-M from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SSB2S-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1308938-SSB2S-M 482-SSB2S-M
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Cable Length 0.5625 ft (1.71 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details