Panduit Corp. Boxes, Enclosures, Racks - Rack Components SRM19FM2

Description
Win Source Part Number: 1314237-SRM19FM2 Category: Boxes, Enclosures, Racks>Rack Components Series: SmartRack™ Type: Shelf, Fixed Color: Black Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 5.9 lbs (2.7 kg) Dimension: 15.157" L x 19.004" W x 3.480" H (385.00mm x 482.70mm x 88.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498383845,298-2353 3,SRM19FM2 Base Product Number: SRM19F
Request a Quote Datasheet
Description
Win Source Part Number: 1314237-SRM19FM2 Category: Boxes, Enclosures, Racks>Rack Components Series: SmartRack™ Type: Shelf, Fixed Color: Black Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 5.9 lbs (2.7 kg) Dimension: 15.157" L x 19.004" W x 3.480" H (385.00mm x 482.70mm x 88.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498383845,298-2353 3,SRM19FM2 Base Product Number: SRM19F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - SRM19FM2 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
SRM19FM2
Boxes, Enclosures, Racks - Rack Components SRM19FM2
Win Source Part Number: 1314237-SRM19FM2 Category: Boxes, Enclosures, Racks>Rack Components Series: SmartRack™ Type: Shelf, Fixed Color: Black Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 5.9 lbs (2.7 kg) Dimension: 15.157" L x 19.004" W x 3.480" H (385.00mm x 482.70mm x 88.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498383845,298-2353 3,SRM19FM2 Base Product Number: SRM19F

Win Source Part Number: 1314237-SRM19FM2
Category: Boxes, Enclosures, Racks>Rack Components
Series: SmartRack™
Type: Shelf, Fixed
Color: Black
Package: Bulk
For Use With/Related Products: 19" Panel Width Racks
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Weight: 5.9 lbs (2.7 kg)
Dimension: 15.157" L x 19.004" W x 3.480" H (385.00mm x 482.70mm x 88.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 07498383845,298-23533,SRM19FM2
Base Product Number: SRM19F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SRM19FM2
Product Name Boxes, Enclosures, Racks - Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 112-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers