Panduit Corp. Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories SRB19BLY

Description
Win Source Part Number: 1314245-SRB19BLY Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Series: NetKey® Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8160 Mfr: Panduit Corp Other Names: 298-12431,SRB19BLY Base Product Number: SRB19B
Request a Quote Datasheet
Description
Win Source Part Number: 1314245-SRB19BLY Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Series: NetKey® Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8160 Mfr: Panduit Corp Other Names: 298-12431,SRB19BLY Base Product Number: SRB19B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories - SRB19BLY - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
SRB19BLY
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories SRB19BLY
Win Source Part Number: 1314245-SRB19BLY Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Series: NetKey® Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8160 Mfr: Panduit Corp Other Names: 298-12431,SRB19BLY Base Product Number: SRB19B

Win Source Part Number: 1314245-SRB19BLY
Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories
Series: NetKey®
Package: Bulk
Accessory Type: Strain Relief
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8160
Mfr: Panduit Corp
Other Names: 298-12431,SRB19BLY
Base Product Number: SRB19B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SRB19BLY
Product Name Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 001111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
TK Series Enclosures - 138-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
2 suppliers