Win Source Part Number: 965618-SR-500-3Y
Category: Connectors, Interconnects>Termin
Series: Pan-Lug®
Termination: Screw
Package: Bulk
Wire Gauge: 500MCM (kcmil)-3/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): SR-750-1Y; PCSB4-2S-12Y; PCSB250-2-6Y;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 07498360774,-3255-SR
Base Product Number: SR-500
Product Status: Obsolete
Terminal Butt Splice, Inline, Individual Openings Connector Screw 500MCM (kcmil)-3/0 AWG
Splicer/Reducer, Aluminum, Dual Rated, 3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965618-SR-500-3Y | SR-500-3Y-ND | 72K9450 |
| Product Name | Connectors, Interconnects - Terminals - Wire Splice Connectors | Wire Splice Connectors | Splicer/reducer, Aluminum, Dual Rated, 3 Rohs Compliant Panduit |
| Termination | Screw |