Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SR-4/0-XY

Description
Win Source Part Number: 1285066-SR-4/0-XY Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Termination: Screw Package: Bulk Wire Gauge: 4/0-6 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498360773,SR-4/0-X Y,298-11911 Base Product Number: SR-4
Request a Quote Datasheet
Description
Win Source Part Number: 1285066-SR-4/0-XY Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Termination: Screw Package: Bulk Wire Gauge: 4/0-6 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498360773,SR-4/0-X Y,298-11911 Base Product Number: SR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285066-SR-4/0-XY - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285066-SR-4/0-XY
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285066-SR-4/0-XY
Win Source Part Number: 1285066-SR-4/0-XY Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Termination: Screw Package: Bulk Wire Gauge: 4/0-6 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498360773,SR-4/0-X Y,298-11911 Base Product Number: SR-4

Win Source Part Number: 1285066-SR-4/0-XY
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Termination: Screw
Package: Bulk
Wire Gauge: 4/0-6 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 07498360773,SR-4/0-XY,298-11911
Base Product Number: SR-4

Buy Now Datasheet
Wire Splice Connectors - 298-11911-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11911-ND
Wire Splice Connectors 298-11911-ND
Terminal Butt Splice, Inline, Individual Openings Connector Screw 4/0-6 AWG

Terminal Butt Splice, Inline, Individual Openings Connector Screw 4/0-6 AWG

Buy Now Datasheet
Terminals - SR-4/0-XY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
SR-4/0-XY
Terminals SR-4/0-XY
Terminals Splicer/Reducer ALUM, Dual Rated

Terminals Splicer/Reducer ALUM, Dual Rated

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285066-SR-4/0-XY 298-11911-ND SR-4/0-XY
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7926C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Male Connector - 8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details