Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SR-2-XY

Description
Win Source Part Number: 1285069-SR-2-XY Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Termination: Screw Package: Bulk Wire Gauge: 2-14 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498360771,SR-2-XY, 298-11910 Base Product Number: SR-2
Request a Quote Datasheet
Description
Win Source Part Number: 1285069-SR-2-XY Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Termination: Screw Package: Bulk Wire Gauge: 2-14 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498360771,SR-2-XY, 298-11910 Base Product Number: SR-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285069-SR-2-XY - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285069-SR-2-XY
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285069-SR-2-XY
Win Source Part Number: 1285069-SR-2-XY Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Termination: Screw Package: Bulk Wire Gauge: 2-14 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498360771,SR-2-XY, 298-11910 Base Product Number: SR-2

Win Source Part Number: 1285069-SR-2-XY
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Termination: Screw
Package: Bulk
Wire Gauge: 2-14 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 07498360771,SR-2-XY,298-11910
Base Product Number: SR-2

Buy Now Datasheet
Wire Splice Connectors - 298-11910-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11910-ND
Wire Splice Connectors 298-11910-ND
Terminal Butt Splice, Inline, Individual Openings Connector Screw 2-14 AWG

Terminal Butt Splice, Inline, Individual Openings Connector Screw 2-14 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SR-2-XY
Terminals SR-2-XY
Terminals Splicer/Reducer ALUM Dual Rated, #

Terminals Splicer/Reducer ALUM Dual Rated, #

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285069-SR-2-XY 298-11910-ND SR-2-XY
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers