Panduit Corp. Connectors, Interconnects - Modular Connectors - Plugs SPS6X88-C

Description
Win Source Part Number: 1294055-SPS6X88-C Category: Connectors, Interconnects>Modula r Connectors - Plugs Series: TX6A™ Color: Clear Features: Strain Relief Connector Type: Plug Termination: IDC Contact Finish: Gold Package: Bulk Contact Material: Phosphor Bronze Length: 1.587" (40.64mm) Cable Type: Flat Oval Cable, Solid or Stranded Wires Shielding: Shielded Housing Material: Polycarbonate (PC) Standard Package: 100 Ratings: Cat6a Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: 298-16343,SPS6X88-C, 61305600139 Base Product Number: SPS6X88
Request a Quote Datasheet
Description
Win Source Part Number: 1294055-SPS6X88-C Category: Connectors, Interconnects>Modula r Connectors - Plugs Series: TX6A™ Color: Clear Features: Strain Relief Connector Type: Plug Termination: IDC Contact Finish: Gold Package: Bulk Contact Material: Phosphor Bronze Length: 1.587" (40.64mm) Cable Type: Flat Oval Cable, Solid or Stranded Wires Shielding: Shielded Housing Material: Polycarbonate (PC) Standard Package: 100 Ratings: Cat6a Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: 298-16343,SPS6X88-C, 61305600139 Base Product Number: SPS6X88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Plugs - 1294055-SPS6X88-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Plugs
1294055-SPS6X88-C
Connectors, Interconnects - Modular Connectors - Plugs 1294055-SPS6X88-C
Win Source Part Number: 1294055-SPS6X88-C Category: Connectors, Interconnects>Modula r Connectors - Plugs Series: TX6A™ Color: Clear Features: Strain Relief Connector Type: Plug Termination: IDC Contact Finish: Gold Package: Bulk Contact Material: Phosphor Bronze Length: 1.587" (40.64mm) Cable Type: Flat Oval Cable, Solid or Stranded Wires Shielding: Shielded Housing Material: Polycarbonate (PC) Standard Package: 100 Ratings: Cat6a Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: 298-16343,SPS6X88-C, 61305600139 Base Product Number: SPS6X88

Win Source Part Number: 1294055-SPS6X88-C
Category: Connectors, Interconnects>Modular Connectors - Plugs
Series: TX6A™
Color: Clear
Features: Strain Relief
Connector Type: Plug
Termination: IDC
Contact Finish: Gold
Package: Bulk
Contact Material: Phosphor Bronze
Length: 1.587" (40.64mm)
Cable Type: Flat Oval Cable, Solid or Stranded Wires
Shielding: Shielded
Housing Material: Polycarbonate (PC)
Standard Package: 100
Ratings: Cat6a
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 298-16343,SPS6X88-C,61305600139
Base Product Number: SPS6X88

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 298-16343-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
298-16343-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 298-16343-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Buy Now Datasheet
Modular Connector Plugs - SPS6X88-C - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
SPS6X88-C
Modular Connector Plugs SPS6X88-C
SHIELDED CAT6A PLUG PACKAGE QTY

SHIELDED CAT6A PLUG PACKAGE QTY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1294055-SPS6X88-C 298-16343-ND SPS6X88-C
Product Name Connectors, Interconnects - Modular Connectors - Plugs Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Jack - 91139-188SHLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details