Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SPF2-7-C

Description
Win Source Part Number: 1309006-SPF2-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.690" (42.93mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.102" ~ 0.164" (2.59mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF2-7-C,07498 371695 Base Product Number: SPF2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309006-SPF2-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.690" (42.93mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.102" ~ 0.164" (2.59mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF2-7-C,07498 371695 Base Product Number: SPF2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309006-SPF2-7-C
Cables, Wires - Management - Cable Supports and Fasteners 1309006-SPF2-7-C
Win Source Part Number: 1309006-SPF2-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.690" (42.93mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.102" ~ 0.164" (2.59mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF2-7-C,07498 371695 Base Product Number: SPF2 Product Status: Obsolete

Win Source Part Number: 1309006-SPF2-7-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SPF2
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 1.690" (42.93mm)
Material: Bronze
Type Attributes: Female Thread, Two Conductor
Opening Size: 0.102" ~ 0.164" (2.59mm ~ 4.17mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: -3255-SPF2-7-C,07498371695
Base Product Number: SPF2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309006-SPF2-7-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details