Win Source Part Number: 1309004-SPF2-500-12
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SPF2
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 4.060" (103.12mm)
Material: Bronze
Type Attributes: Female Thread, Two Conductor
Opening Size: 0.470" ~ 0.815" (11.94mm ~ 20.70mm)
Panel Hole Size: 0.750" (19.05mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: -3255-SPF2-500-12,07
Base Product Number: SPF2
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1309004-SPF2-500-12 |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners |