Win Source Part Number: 1309003-SPF2-4/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SPF2
Type: Clamp, Service Post
Color: Bronze
Package: Bulk
Standard Package: 1
Height: 3.130" (79.50mm)
Material: Bronze
Type Attributes: Female Thread, Two Conductor
Opening Size: 0.289" ~ 0.528" (7.34mm ~ 13.41mm)
Panel Hole Size: 0.625" (15.88mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371701,-3255-SP
Base Product Number: SPF2
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1309003-SPF2-4/0-Q |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners |