Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SPF2-350-12

Description
Win Source Part Number: 1095625-SPF2-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 3.320" (84.33mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener Alternative Parts (Cross-Reference): GPL-6-Q; GPQC07-1/0; GPL-32-3; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF2-350-12,07 498371702 Base Product Number: SPF2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1095625-SPF2-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 3.320" (84.33mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener Alternative Parts (Cross-Reference): GPL-6-Q; GPQC07-1/0; GPL-32-3; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF2-350-12,07 498371702 Base Product Number: SPF2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1095625-SPF2-350-12
Cables, Wires - Management - Cable Supports and Fasteners 1095625-SPF2-350-12
Win Source Part Number: 1095625-SPF2-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 3.320" (84.33mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener Alternative Parts (Cross-Reference): GPL-6-Q; GPQC07-1/0; GPL-32-3; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF2-350-12,07 498371702 Base Product Number: SPF2 Product Status: Obsolete

Win Source Part Number: 1095625-SPF2-350-12
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SPF2
Type: Clamp, Service Post
Color: Bronze
Package: Bulk
Standard Package: 1
Height: 3.320" (84.33mm)
Material: Bronze
Type Attributes: Female Thread, Two Conductor
Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
Panel Hole Size: 0.625" (15.88mm)
Mounting Type: Fastener
Alternative Parts (Cross-Reference): GPL-6-Q; GPQC07-1/0; GPL-32-3;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: -3255-SPF2-350-12,07498371702
Base Product Number: SPF2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1095625-SPF2-350-12
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 9.84 ft (30 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details
ZK2000-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details