Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SPF2-2-C

Description
Win Source Part Number: 1309005-SPF2-2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.320" (58.93mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.102" ~ 0.292" (2.59mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371698,-3255-SP F2-2-C Base Product Number: SPF2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309005-SPF2-2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.320" (58.93mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.102" ~ 0.292" (2.59mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371698,-3255-SP F2-2-C Base Product Number: SPF2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309005-SPF2-2-C
Cables, Wires - Management - Cable Supports and Fasteners 1309005-SPF2-2-C
Win Source Part Number: 1309005-SPF2-2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.320" (58.93mm) Material: Bronze Type Attributes: Female Thread, Two Conductor Opening Size: 0.102" ~ 0.292" (2.59mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371698,-3255-SP F2-2-C Base Product Number: SPF2 Product Status: Obsolete

Win Source Part Number: 1309005-SPF2-2-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SPF2
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 2.320" (58.93mm)
Material: Bronze
Type Attributes: Female Thread, Two Conductor
Opening Size: 0.102" ~ 0.292" (2.59mm ~ 7.42mm)
Panel Hole Size: 0.375" (9.52mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371698,-3255-SPF2-2-C
Base Product Number: SPF2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309005-SPF2-2-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details