Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SPF1-4/0-Q

Description
Win Source Part Number: 1309011-SPF1-4/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.010" (76.45mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.375" ~ 0.528" (9.52mm ~ 13.41mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371689,-3255-SP F1-4/0-Q Base Product Number: SPF1 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1309011-SPF1-4/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.010" (76.45mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.375" ~ 0.528" (9.52mm ~ 13.41mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371689,-3255-SP F1-4/0-Q Base Product Number: SPF1 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309011-SPF1-4/0-Q
Cables, Wires - Management - Cable Supports and Fasteners 1309011-SPF1-4/0-Q
Win Source Part Number: 1309011-SPF1-4/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.010" (76.45mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.375" ~ 0.528" (9.52mm ~ 13.41mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371689,-3255-SP F1-4/0-Q Base Product Number: SPF1 Product Status: Last Time Buy

Win Source Part Number: 1309011-SPF1-4/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SPF1
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 3.010" (76.45mm)
Material: Bronze
Type Attributes: Female Thread, Single Conductor
Opening Size: 0.375" ~ 0.528" (9.52mm ~ 13.41mm)
Panel Hole Size: 0.625" (15.88mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371689,-3255-SPF1-4/0-Q
Base Product Number: SPF1
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309011-SPF1-4/0-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details