Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SPF1-350-12

Description
Win Source Part Number: 1095624-SPF1-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 3.260" (82.80mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener Alternative Parts (Cross-Reference): GPL-6-Q; GPQC07-1/0; GPL-15-X; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF1-350-12,07 498371690 Base Product Number: SPF1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1095624-SPF1-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 3.260" (82.80mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener Alternative Parts (Cross-Reference): GPL-6-Q; GPQC07-1/0; GPL-15-X; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF1-350-12,07 498371690 Base Product Number: SPF1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1095624-SPF1-350-12
Cables, Wires - Management - Cable Supports and Fasteners 1095624-SPF1-350-12
Win Source Part Number: 1095624-SPF1-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 3.260" (82.80mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener Alternative Parts (Cross-Reference): GPL-6-Q; GPQC07-1/0; GPL-15-X; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SPF1-350-12,07 498371690 Base Product Number: SPF1 Product Status: Obsolete

Win Source Part Number: 1095624-SPF1-350-12
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SPF1
Type: Clamp, Service Post
Color: Bronze
Package: Bulk
Standard Package: 1
Height: 3.260" (82.80mm)
Material: Bronze
Type Attributes: Female Thread, Single Conductor
Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Panel Hole Size: 0.625" (15.88mm)
Mounting Type: Fastener
Alternative Parts (Cross-Reference): GPL-6-Q; GPQC07-1/0; GPL-15-X;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: -3255-SPF1-350-12,07498371690
Base Product Number: SPF1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1095624-SPF1-350-12
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details