Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SPF1-1/0-L

Description
Win Source Part Number: 1309008-SPF1-1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 2.320" (58.93mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.258" ~ 0.375" (6.55mm ~ 9.52mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371687,-3255-SP F1-1/0-L Base Product Number: SPF1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309008-SPF1-1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 2.320" (58.93mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.258" ~ 0.375" (6.55mm ~ 9.52mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371687,-3255-SP F1-1/0-L Base Product Number: SPF1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309008-SPF1-1/0-L
Cables, Wires - Management - Cable Supports and Fasteners 1309008-SPF1-1/0-L
Win Source Part Number: 1309008-SPF1-1/0-L Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SPF1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 2.320" (58.93mm) Material: Bronze Type Attributes: Female Thread, Single Conductor Opening Size: 0.258" ~ 0.375" (6.55mm ~ 9.52mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371687,-3255-SP F1-1/0-L Base Product Number: SPF1 Product Status: Obsolete

Win Source Part Number: 1309008-SPF1-1/0-L
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SPF1
Type: Clamp, Service Post
Color: Bronze
Package: Bulk
Standard Package: 1
Height: 2.320" (58.93mm)
Material: Bronze
Type Attributes: Female Thread, Single Conductor
Opening Size: 0.258" ~ 0.375" (6.55mm ~ 9.52mm)
Panel Hole Size: 0.500" (12.70mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371687,-3255-SPF1-1/0-L
Base Product Number: SPF1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309008-SPF1-1/0-L
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details