Win Source Part Number: 1294057-SP6X88-C
Category: Connectors, Interconnects>Modula
Series: IndustrialNet™ TX6A™
Color: Clear
Features: Strain Relief
Connector Type: Plug
Termination: IDC
Contact Finish: Gold
Wire Gauge: 23 AWG
Contact Material: Phosphor Bronze
Length: 1.600" (40.64mm)
Cable Type: Flat Oval Cable, Solid or Stranded Wires
Shielding: Unshielded
Housing Material: Polycarbonate (PC)
Standard Package: 100
Ratings: Cat6a
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 298-12864
Base Product Number: SP6X88
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1294057-SP6X88-C |
| Product Name | Connectors, Interconnects - Modular Connectors - Plugs |
| Connector Type | Modular Connector and RJ Connector |